ODG (Origin Data Global) RF Amplifiers MMA-005022-M4

Description
IC RF AMP 30KHZ-50GHZ 20QFN
Datasheet
Description
IC RF AMP 30KHZ-50GHZ 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMA-005022-M4 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MMA-005022-M4
RF Amplifiers MMA-005022-M4
IC RF AMP 30KHZ-50GHZ 20QFN

IC RF AMP 30KHZ-50GHZ 20QFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MMA-005022-M4
Product Name RF Amplifiers
Supply Voltage Other; 7V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CYW20737S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
2 suppliers