Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ODG (ORIGIN DATA GLOBAL)
MM32F0133C4P -- MICROCONTROLLER CHIPS
ODG (Origin Data Global)
Microcontroller Chips
MM32F0133C4P
Description
LQFP-32(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
ODG (Origin Data Global)
Done
Description
LQFP-32(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
MM32F0133C4P
Microcontroller Chips
MM32F0133C4P
LQFP-32(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
LQFP-32(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Microcontrollers (MCU)
Product Number
MM32F0133C4P
Product Name
Microcontroller Chips
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU
CC1310F64RHBR
Specs
Data Bus
32 Bit
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers
Infineon Technologies AG
Microcontrollers
C167CSLMCAFXQLA2
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 24x10b
View Details
5
suppliers
Rochester Electronics
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5
ADUC841BCPZ8-5
Specs
Data Bus
8 Bit
Clock Speed
20 MHz
RAM
8 KB
View Details
2
suppliers
RS Components, Ltd.
Microcontrollers
7089864
Specs
Data Bus
16 Bit; 32 Bit; 16 bit, 32bit
RAM
4 KB
ROM
32 KB
View Details