ODG (Origin Data Global) Antennas LXC1BL200020240805020

Description
Antennas
Description
Antennas

Suppliers

Company
Product
Description
Supplier Links
Antennas

Antennas

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number LXC1BL200020240805020
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (35x35x4mm) - ET-GPL12-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details