ODG (Origin Data Global) RF Filters LLP.2450.X.A.30

Description
LTCC LOW PASS FILTER FOR 2450MHZ
Datasheet
Description
LTCC LOW PASS FILTER FOR 2450MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC LOW PASS FILTER FOR 2450MHZ

LTCC LOW PASS FILTER FOR 2450MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Low Pass Filters
Product Number LLP.2450.X.A.30
Product Name RF Filters
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filters - NLF-20000-60 - kTB Solutions
Specs
Fc ? to 20000 MHz
Insertion Loss 1 dB
VSWR 2 :1
View Details
RF Filters - 3157-SLP-23+-ND - DigiKey
Specs
Bandwidth 23000 kHz
Insertion Loss 1 dB
Package Type SMA In-Line Module
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Fc 12500 to ? MHz
Package Type Connectorized
View Details
DC-1500MHz – Low Pass Filter - UIYLPF18026A - UIY Inc.
Specs
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 1700 to 3000 MHz
Bandwidth 1.50E6 kHz
View Details