Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
ODG (ORIGIN DATA GLOBAL)
LKS4221SS -- IC ANALOG SWITCHES AND MULTIPLEXERS
ODG (Origin Data Global)
IC Analog Switches and Multiplexers
LKS4221SS
Description
125Ω 16 TSSOP-28 Analog Switches, Multiplexers ROHS
ODG (Origin Data Global)
Done
Description
125Ω 16 TSSOP-28 Analog Switches, Multiplexers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
IC Analog Switches and Multiplexers
LKS4221SS
IC Analog Switches and Multiplexers
LKS4221SS
125Ω 16 TSSOP-28 Analog Switches, Multiplexers ROHS
125Ω 16 TSSOP-28 Analog Switches, Multiplexers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Analog Multiplexers
Product Number
LKS4221SS
Product Name
IC Analog Switches and Multiplexers
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1923118
Specs
Configuration
8x1; Dual 8:1
Number of Pins
28
View Details
Texas Instruments
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC
CD4016BM96G4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
3 to 18 volts
Bandwidth
40 MHz
View Details
2
suppliers
Nexperia B.V.
Dual 4-channel analog multiplexer/demultiplexer
74HC4052BQ,115
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
11 volts
Package Type
SOT763-1 SOT763-1
View Details
5
suppliers
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
74AHCT1G66GW,125
View Details