ODG (Origin Data Global) Oscillators, Resonators, and Crystals LFXTAL069395Cutt

Description
Crystals 16.3840MHz 2.6 x 2.1 x 0.6mm
Datasheet
Description
Crystals 16.3840MHz 2.6 x 2.1 x 0.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - LFXTAL069395Cutt - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
LFXTAL069395Cutt
Oscillators, Resonators, and Crystals LFXTAL069395Cutt
Crystals 16.3840MHz 2.6 x 2.1 x 0.6mm

Crystals 16.3840MHz 2.6 x 2.1 x 0.6mm

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number LFXTAL069395Cutt
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
2 suppliers
Crystal Units - 1775244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details