KLJ-01440R16W10MW -- SPEAKERS
ODG (Origin Data Global)
Speakers
KLJ-01440R16W10mW
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
KLJ-01440R16W10mW |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
90 dB
Impedance
8 ohms
Size
0.59 inch (15 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
15 watts
Impedance
8 ohms
Sensitivity
95 dB
View Details
Knowles Electronics, LLC.
Impedance
29 ohms
Sensitivity
103 dB
Size
0.25 inch (6 mm)
View Details