ODG (Origin Data Global) Audio Transducers and Buzzers KC1206R 42Ω

Description
85dB Passive (external drive) Electromagnetic Type 2.048kHz Plugin,D=12mm Buzzers ROHS
Description
85dB Passive (external drive) Electromagnetic Type 2.048kHz Plugin,D=12mm Buzzers ROHS

Suppliers

Company
Product
Description
Supplier Links
Audio Transducers and Buzzers - KC1206R 42Ω - ODG (Origin Data Global)
Shenzhen, China
Audio Transducers and Buzzers
KC1206R 42Ω
Audio Transducers and Buzzers KC1206R 42Ω
85dB Passive (external drive) Electromagnetic Type 2.048kHz Plugin,D=12mm Buzzers ROHS

85dB Passive (external drive) Electromagnetic Type 2.048kHz Plugin,D=12mm Buzzers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Audio Transducers and Buzzers
Product Number KC1206R 42Ω
Product Name Audio Transducers and Buzzers
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221427P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 22.5 mm (0.8858 inch)
View Details
Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-80 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details