ITHOUGHX(0.06MM/200M) -- CABLE AND CABLE ASSEMBLIES
ODG (Origin Data Global)
Cable and Cable Assemblies
iThoughX(0.06mm/200m)
Description
Network cables
Description
Network cables
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
iThoughX(0.06mm/200m) |
|
Product Name
|
Cable and Cable Assemblies |
|
Product Type
|
Cable and Cable Assemblies
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Qualtek Electronics Corp.
Application
Computer
Product Type
DVI Cable
Cable Length
6 ft (18.29 dm)
View Details
4 suppliers
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details