ODG (Origin Data Global) Antennas HYCW-TXT2551235A

Description
SMD AntennaShrapnel
Description
SMD AntennaShrapnel

Suppliers

Company
Product
Description
Supplier Links
SMD AntennaShrapnel

SMD AntennaShrapnel

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number HYCW-TXT2551235A
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2720158 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 1 dB
View Details