ODG (Origin Data Global) Speakers HDK-5008BB-3

Description
8次 500mW SMD,D=50mm Speakers ROHS
Description
8次 500mW SMD,D=50mm Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 500mW SMD,D=50mm Speakers ROHS

8次 500mW SMD,D=50mm Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-5008BB-3
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker - DC3WI - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details