ODG (Origin Data Global) Speakers HDK-4008BB-2

Description
8次 1.5W SMD,D=40mm Speakers ROHS
Description
8次 1.5W SMD,D=40mm Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1.5W SMD,D=40mm Speakers ROHS

8次 1.5W SMD,D=40mm Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-4008BB-2
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - M201SWZ - MISCO
Specs
Nominal Power 6 watts
Impedance 4 ohms
Sensitivity 86 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details