HDK-4004FB-2C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-4004FB-2C
Description
SMD,D=40mm Speakers ROHS
Description
SMD,D=40mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-4004FB-2C |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
Ningbo Best Group Co., Ltd.
SPL
87 dB
Nominal Power
3 watts
Maximum Power
5 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
3 dB
Nominal Power
1 watts
Maximum Power
1.5 watts
View Details