Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ODG (ORIGIN DATA GLOBAL)
HDK-4004BB-4C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-4004BB-4C
Description
4次 600Hz 95dB 2W SMD,D=40mm Speakers ROHS
ODG (Origin Data Global)
Done
Description
4次 600Hz 95dB 2W SMD,D=40mm Speakers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Speakers
HDK-4004BB-4C
Speakers
HDK-4004BB-4C
4次 600Hz 95dB 2W SMD,D=40mm Speakers ROHS
4次 600Hz 95dB 2W SMD,D=40mm Speakers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Speakers
Product Number
HDK-4004BB-4C
Product Name
Speakers
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PMA and PMAMT Panel Mount Electronic Sounders
PMAMT-012-024
Specs
SPL
85 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
RS Components, Ltd.
Speakers
526848
Specs
SPL
88 dB
Impedance
4 ohms
Frequency Response
20000 Hz
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 10W6v2-D4 Subwoofer Driver, Dark Gray / Red Carpet (600 W, 2 Ω) - Ported Enclosure
HO110R-W6v2
Specs
Features
Case
Nominal Power
600 watts
Impedance
2 ohms
View Details
Tymphany Corporation
Speakers
TC6FD02-04
Specs
Resonance Frequency
171 Hz
View Details