HDK-302008ZA-BOX6 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-302008ZA-BOX6
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-302008ZA-BOX6 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Nominal Power
80 watts
Sensitivity
90.1 dB
Resonance Frequency
728 Hz
View Details
Features
Case
Weight
52154.20 g (1840.00 oz)
Application
Automotive
View Details