ODG (Origin Data Global) Speakers HDK-302008ZA-27W

Description
8次 1.2kHz 2W Speakers ROHS
Description
8次 1.2kHz 2W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1.2kHz 2W Speakers ROHS

8次 1.2kHz 2W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-302008ZA-27W
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - OC12W-8D - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 480 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details