ODG (Origin Data Global) Speakers HDK-251308ZA-2A

Description
6次 800Hz 97dB@0.1W,10cm 800mW Speakers ROHS
Description
6次 800Hz 97dB@0.1W,10cm 800mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
6次 800Hz 97dB@0.1W,10cm 800mW Speakers ROHS

6次 800Hz 97dB@0.1W,10cm 800mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-251308ZA-2A
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details