HDK-241508EA-1C10 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-241508EA-1C10
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-241508EA-1C10 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Ningbo Best Group Co., Ltd.
SPL
82 dB
Nominal Power
10 watts
Maximum Power
15 watts
View Details