HDK-2308EA-3W1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-2308EA-3W1
Description
8次 800mW Speakers ROHS
Description
8次 800mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-2308EA-3W1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
SPL
129 dB
Nominal Power
700 watts
Maximum Power
1400 watts
View Details
Nominal Power
12 watts
Impedance
45 ohms
Sensitivity
85 dB
View Details