HDK-201416EA-2C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-201416EA-2C
Description
16次 0.25W Speakers ROHS
Description
16次 0.25W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-201416EA-2C |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Nominal Power
15 watts
Size
12.40 inch (315 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
630 ohms
Sensitivity
95.5 dB
Size
0.20 inch (5 mm)
View Details