HDK-201408EA-1C7 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-201408EA-1C7
Description
8次 500mW Speakers ROHS
Description
8次 500mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-201408EA-1C7 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
Nominal Power
12 watts
Impedance
4 ohms
Sensitivity
88 dB
View Details
Knowles Electronics, LLC.
Impedance
260 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details