HDK-2008AA-1C11 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-2008AA-1C11
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-2008AA-1C11 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Size
3.50 inch (89 mm)
Weight
7500.00 g (264.60 oz)
Application
Loudspeaker
View Details
Knowles Electronics, LLC.
Impedance
125 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details