HDK-2008AA-10W4 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-2008AA-10W4
Description
8次 1.2W Speakers ROHS
Description
8次 1.2W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-2008AA-10W4 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Nominal Power
4 watts
Impedance
4 ohms
Sensitivity
107 dB
View Details
Knowles Electronics, LLC.
Impedance
160 ohms
Sensitivity
99.5 dB
Size
0.20 inch (5 mm)
View Details