ODG (Origin Data Global) Speakers HDK-160908ZA-3W8

Description
8次 750Hz 89dB@0.5W,10cm 500mW Speakers ROHS
Description
8次 750Hz 89dB@0.5W,10cm 500mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 750Hz 89dB@0.5W,10cm 500mW Speakers ROHS

8次 750Hz 89dB@0.5W,10cm 500mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-160908ZA-3W8
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker - JJN4W-4A - MISCO
Specs
Nominal Power 10 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details