HDK-160908ZA-3W5 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-160908ZA-3W5
Description
8次 500mW Speakers ROHS
Description
8次 500mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-160908ZA-3W5 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
SPL
134 dB
Nominal Power
1600 watts
Maximum Power
3200 watts
View Details
Nominal Power
3 watts
Impedance
8 ohms
Sensitivity
82 dB
View Details