HDK-151008RA-4W1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDk-151008RA-4W1
Description
8次 0.3W Speakers ROHS
Description
8次 0.3W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDk-151008RA-4W1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
71 dB
Impedance
8 ohms
Frequency Response
20000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details