HDK-151008RA-1W5 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-151008RA-1W5
Description
8次 0.3W Speakers ROHS
Description
8次 0.3W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-151008RA-1W5 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
124 dB
Size
13.90 inch (353 mm)
View Details
Nominal Power
115 watts
Sensitivity
87.2 dB
Resonance Frequency
42 Hz
View Details