HDK-1508EA-11C1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1508EA-11C1
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1508EA-11C1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Nominal Power
15 watts
Size
12.40 inch (315 mm)
View Details
Nominal Power
100 watts
Sensitivity
90.4 dB
Resonance Frequency
649 Hz
View Details
Features
Case
Nominal Power
300 watts
Impedance
4 ohms
View Details