HDK-1308DA-10C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1308DA-10C
Description
8次 500mW Speakers ROHS
Description
8次 500mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1308DA-10C |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Nominal Power
15 watts
Size
12.40 inch (315 mm)
View Details
Features
Case
Nominal Power
300 watts
Impedance
4 ohms
View Details
Nominal Power
125 watts
Impedance
3 ohms
Frequency Response
50 to 22000 Hz
View Details