ODG (Origin Data Global) Speakers HDK-100832-019

Description
32次 1.1kHz 86dB@0.1W,10cm 0.3W Speakers ROHS
Description
32次 1.1kHz 86dB@0.1W,10cm 0.3W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
32次 1.1kHz 86dB@0.1W,10cm 0.3W Speakers ROHS

32次 1.1kHz 86dB@0.1W,10cm 0.3W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-100832-019
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details