Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
ODG (ORIGIN DATA GLOBAL)
GC3D03060A -- DIODES
ODG (Origin Data Global)
Diodes
GC3D03060A
Description
600V 1.27V 11A TO-220-2 SiC Diodes ROHS
ODG (Origin Data Global)
Done
Description
600V 1.27V 11A TO-220-2 SiC Diodes ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
GC3D03060A
Diodes
GC3D03060A
600V 1.27V 11A TO-220-2 SiC Diodes ROHS
600V 1.27V 11A TO-220-2 SiC Diodes ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Diodes
Product Number
GC3D03060A
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Rectifier Assembly
FP50UF
Specs
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
V
F
13 volts
View Details
Rochester Electronics
Diodes - Zener - Single - 1N4739ATR
1N4739ATR
Specs
Diode Type
Zener; Zener Diode 9.1 V 1 W
View Details
Skyworks Solutions, Inc.
Silicon Beamless Schottky Diodes-Pairs and Quads
DMF3938-000
Specs
Diode Type
Schottky
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD (CCM-PFC)
Model: YG985C6R
Specs
Diode Applications
Rectifier
V
F
3 volts
I
R
0.0300 mA
View Details