ODG (Origin Data Global) Cable and Cable Assemblies FFC 6P 1.0mm 10CM

Description
0.52mm 6P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.52mm 6P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 6P 1.0mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 6P 1.0mm 10CM
Cable and Cable Assemblies FFC 6P 1.0mm 10CM
0.52mm 6P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.52mm 6P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 6P 1.0mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details