ODG (Origin Data Global) Cable and Cable Assemblies FFC 30P 0.5mm 5CM

Description
0.3mm 30P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 30P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 30P 0.5mm 5CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 30P 0.5mm 5CM
Cable and Cable Assemblies FFC 30P 0.5mm 5CM
0.3mm 30P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 30P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 30P 0.5mm 5CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details