ODG (Origin Data Global) Cable and Cable Assemblies FFC 12P 1.0mm 10CM

Description
0.3mm 12P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 12P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 12P 1.0mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 12P 1.0mm 10CM
Cable and Cable Assemblies FFC 12P 1.0mm 10CM
0.3mm 12P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 12P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 12P 1.0mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details