ODG (Origin Data Global) Cable and Cable Assemblies FFC 12P 0.5mm 25CM

Description
0.3mm 12P 0.5mm Same Side 25cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 12P 0.5mm Same Side 25cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 12P 0.5mm 25CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 12P 0.5mm 25CM
Cable and Cable Assemblies FFC 12P 0.5mm 25CM
0.3mm 12P 0.5mm Same Side 25cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 12P 0.5mm Same Side 25cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 12P 0.5mm 25CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details