Harwin Plc 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC12005M2-0060F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 20 contacts (10+10). Male connector housing is fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs - use slotted nut G125-4510000B for front panel mounting. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M2 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 20 contacts (10+10). Male connector housing is fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs - use slotted nut G125-4510000B for front panel mounting. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M2 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M2-0060F1 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
G125-MC12005M2-0060F1
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC12005M2-0060F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 20 contacts (10+10). Male connector housing is fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs - use slotted nut G125-4510000B for front panel mounting. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3242096M2 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 20 contacts (10+10). Male connector housing is fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs - use slotted nut G125-4510000B for front panel mounting. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-1010005 male crimp contacts, G125-3242096M2 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2242096F1 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC12005M2-0060F1
Product Name 10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC21005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details