5 POS 1.25MM(.049) WIRE TO BOARD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | CI4405M1HR0-NH |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | SMT; Solder; Surface Mount, Right Angle |
| Features | Solder Retention |
| Voltage Rating | 125 volts |