Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ODG (ORIGIN DATA GLOBAL)
CAT24C02WI-GT3-TUDI -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
CAT24C02WI-GT3-TUDI
Description
2Kbit 400kHz~1MHz I2C SOP-8 EEPROM ROHS
ODG (Origin Data Global)
Done
Description
2Kbit 400kHz~1MHz I2C SOP-8 EEPROM ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Memory Chips
CAT24C02WI-GT3-TUDI
Memory Chips
CAT24C02WI-GT3-TUDI
2Kbit 400kHz~1MHz I2C SOP-8 EEPROM ROHS
2Kbit 400kHz~1MHz I2C SOP-8 EEPROM ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Memory Chips
Product Number
CAT24C02WI-GT3-TUDI
Product Name
Memory Chips
Memory Category
EEPROM
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS5C4008
Specs
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Infineon Technologies AG
Memory
524313-026-00
View Details
2
suppliers
Texas Instruments
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN
SN74ACT7801-15FN
Specs
Memory Category
FIFO
Data Rate
40 MHz
Access Time
15 ns
View Details
3
suppliers
RS Components, Ltd.
Flash Memory
1882560
Specs
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details