ODG (Origin Data Global) Oscillators, Resonators, and Crystals C08192J018

Description
8.192MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS
Description
8.192MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - C08192J018 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
C08192J018
Oscillators, Resonators, and Crystals C08192J018
8.192MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

8.192MHz Surface Mount Crystal 20pF ±20ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number C08192J018
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6720283P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details