The ALD1116SAL is a dual N-channel enhancement-mode matched MOSFET array in an 8-pin SOIC package, designed for precision analog applications such as current mirrors, differential amplifiers, and voltage comparators. It features a typical threshold voltage of 0.7V, an input impedance of 10¹⁴Ω, and a typical offset voltage of 2mV. The device operates from +2V to +10V with a negative current temperature coefficient and has a drain-source breakdown voltage of 10V. It meets RoHS compliance and is rated for an operating temperature range of 0°C to +70°C.
MOSFET 2N-CH 10.6V 8SOIC
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD1116SAL |
| Product Name | FET, MOSFET Arrays |
| Polarity | N-Channel; 2 N-Channel (Dual) Matched Pair |