ODG (Origin Data Global) Antennas AECM010

Description
3 4.4dBi Suction Cup Antenna Linear Polarization 10W Antennas ROHS
Description
3 4.4dBi Suction Cup Antenna Linear Polarization 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AECM010 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AECM010
Antennas AECM010
3 4.4dBi Suction Cup Antenna Linear Polarization 10W Antennas ROHS

3 4.4dBi Suction Cup Antenna Linear Polarization 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AECM010
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2024077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details