ODG (Origin Data Global) Oscillators, Resonators, and Crystals 5YMA40000151SF40E1

Description
40MHz Surface Mount Crystal 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
Description
40MHz Surface Mount Crystal 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5YMA40000151SF40E1 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5YMA40000151SF40E1
Oscillators, Resonators, and Crystals 5YMA40000151SF40E1
40MHz Surface Mount Crystal 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

40MHz Surface Mount Crystal 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5YMA40000151SF40E1
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720448P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details