Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
ODG (ORIGIN DATA GLOBAL)
426492400-3 -- OPTOELECTRONICS ACCESSORIES
ODG (Origin Data Global)
Optoelectronics Accessories
426492400-3
Description
CABLE LVDS PANEL 460MM ROHS
ODG (Origin Data Global)
Done
Description
CABLE LVDS PANEL 460MM ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Optoelectronics Accessories
426492400-3
Optoelectronics Accessories
426492400-3
CABLE LVDS PANEL 460MM ROHS
CABLE LVDS PANEL 460MM ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
426492400-3
Product Name
Optoelectronics Accessories
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
6973507
Specs
Laser Wavelength
Blue; Modulating
CDRH Classification
3R
Wavelength Range
405 nm (4050 Å)
View Details
Hamamatsu Photonics Europe
CW quantum cascade lasers
L12007-1354H-C
Specs
Wavelength Range
7390 nm (73900 Å)
Laser Power
20 milliwatts
View Details
World Star Tech
Collimated Laser Diode
COL-XXG-520A
Specs
Laser Type
Laser Diodes
Wavelength Range
520 nm (5200 Å)
Laser Power
10 to 50 milliwatts
View Details
Infineon Technologies AG
Laser Diodes, Modules
SBL82314G
View Details