ODG (Origin Data Global) Oscillators, Resonators, and Crystals 3225-16-12-10-10/4B

Description
16MHz 12pF ±10ppm SMD3225 Crystals ROHS
Description
16MHz 12pF ±10ppm SMD3225 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 3225-16-12-10-10/4B - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
3225-16-12-10-10/4B
Oscillators, Resonators, and Crystals 3225-16-12-10-10/4B
16MHz 12pF ±10ppm SMD3225 Crystals ROHS

16MHz 12pF ±10ppm SMD3225 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 3225-16-12-10-10/4B
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C6S - C6S-24.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
2 suppliers