Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIREWOUND RESISTORS
ODG (ORIGIN DATA GLOBAL)
140B00102 -- ROTARY POTENTIOMETERS, RHEOSTATS
ODG (Origin Data Global)
Rotary Potentiometers, Rheostats
140B00102
Description
POT 1K OHM 2W WIREWOUND LINEAR
ODG (Origin Data Global)
Done
Datasheet
Description
POT 1K OHM 2W WIREWOUND LINEAR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
140B00102
Rotary Potentiometers, Rheostats
140B00102
POT 1K OHM 2W WIREWOUND LINEAR
POT 1K OHM 2W WIREWOUND LINEAR
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Wirewound Resistors
Product Number
140B00102
Product Name
Rotary Potentiometers, Rheostats
Mounting / Packaging
Panel Mount
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
10W Resistor
RK73B1JTTD562J
Specs
Technology / Construction
Thick Film
Mounting / Packaging
0603 (1608 Metric)
Resistance Range
5600 ohms
View Details
4
suppliers
Isabellenhutte USA
UL Approved High Power, Wire Wound, Metal Clad Resistor
ULN
Specs
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Mounting / Packaging
Tab Terminals
Standards and Certifications
RoHS; UL
View Details
RS Components, Ltd.
Through Hole Resistors
1249278
Specs
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Yageo USA
Chassis Mount Resistors
AHA10BJB-1R6
Specs
Category / Application
General Use
Mounting / Packaging
Axial, Box
Resistance Range
1.6 ohms
View Details
2
suppliers