Oriental Motor USA Gear Head 5GU120K

Description
GEARHEAD, 120:1 RATIO, 90 MM FRAME, PARALLEL SHAFT, . FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, 120:1 RATIO, 90 MM FRAME, PARALLEL SHAFT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 223655913 - Radwell International
Willingboro, NJ, United States
Gear Head
223655913
Gear Head 223655913
GEARHEAD, 120:1 RATIO, 90 MM FRAME, PARALLEL SHAFT, . FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, 120:1 RATIO, 90 MM FRAME, PARALLEL SHAFT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 223655913
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details