Oriental Motor USA Gear Head 5GN5K

Description
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 3175366 - Radwell International
Willingboro, NJ, United States
Gear Head
3175366
Gear Head 3175366
GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PARALLEL SHAFT, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 3175366
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-93.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 93.2 (X : 1)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details