Oriental Motor USA Gear Head 5GN3K

Description
GEARHEAD, PARALLEL SHAFT, 3:1, 12MM OUTPUT SHAFT DIAMETER, FOR USE WITH A WIDE VARIETY OF MOTORS. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 3:1, 12MM OUTPUT SHAFT DIAMETER, FOR USE WITH A WIDE VARIETY OF MOTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10935648 - Radwell International
Willingboro, NJ, United States
Gear Head
10935648
Gear Head 10935648
GEARHEAD, PARALLEL SHAFT, 3:1, 12MM OUTPUT SHAFT DIAMETER, FOR USE WITH A WIDE VARIETY OF MOTORS. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 3:1, 12MM OUTPUT SHAFT DIAMETER, FOR USE WITH A WIDE VARIETY OF MOTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10935648
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details
SWS Range - SWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details