Oriental Motor USA Gear Head 5GE25S

Description
MOTOR, INDUCTION MOTOR, 60 W, 50/60HZ, 200,220,230 VAC, PARALLEL SHAFT HEAR HEAD, 15 MM SHAFT, CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, INDUCTION MOTOR, 60 W, 50/60HZ, 200,220,230 VAC, PARALLEL SHAFT HEAR HEAD, 15 MM SHAFT, CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10944508 - Radwell International
Willingboro, NJ, United States
Gear Head
10944508
Gear Head 10944508
MOTOR, INDUCTION MOTOR, 60 W, 50/60HZ, 200,220,230 VAC, PARALLEL SHAFT HEAR HEAD, 15 MM SHAFT, CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY

MOTOR, INDUCTION MOTOR, 60 W, 50/60HZ, 200,220,230 VAC, PARALLEL SHAFT HEAR HEAD, 15 MM SHAFT, CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10944508
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details