Oriental Motor USA Gear Head 4GN3KA

Description
GEARHEAD, GN SERIES, 3.15 INCH FRAME SIZE, PARALLEL SHAFT, 3:1 GEAR RATIO, 3/8 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, GN SERIES, 3.15 INCH FRAME SIZE, PARALLEL SHAFT, 3:1 GEAR RATIO, 3/8 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834235 - Radwell International
Willingboro, NJ, United States
Gear Head
4834235
Gear Head 4834235
GEARHEAD, GN SERIES, 3.15 INCH FRAME SIZE, PARALLEL SHAFT, 3:1 GEAR RATIO, 3/8 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, GN SERIES, 3.15 INCH FRAME SIZE, PARALLEL SHAFT, 3:1 GEAR RATIO, 3/8 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834235
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ILG-S -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details